ROHM Semiconductor USA, LLC LED Indication - Discrete SML032RGB1T1

Description
Red, Green, Blue (RGB) 630nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.2V Blue 1412 (3530 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 630nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.2V Blue 1412 (3530 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML032RGB1T1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML032RGB1T1TR-ND
LED Indication - Discrete 846-SML032RGB1T1TR-ND
Red, Green, Blue (RGB) 630nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.2V Blue 1412 (3530 Metric)

Red, Green, Blue (RGB) 630nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.2V Blue 1412 (3530 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML032RGB1T1
047072-SML032RGB1T1
LED Indication - Discrete - SML032RGB1T1 047072-SML032RGB1T1
Manufacturer: Rohm Semiconductor Win Source Part Number: 047072-SML032RGB1T1 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Red, 3.3V Green, 3.2V Blue Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 350mcd Red, 500mcd Green, 125mcd Blue Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.90mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 630nm Red, 530nm Green, 470nm Blue Height (Max): 1.45mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1412 (3530) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047072-SML032RGB1T1
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Red, 3.3V Green, 3.2V Blue
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd Red, 500mcd Green, 125mcd Blue
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.90mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 630nm Red, 530nm Green, 470nm Blue
Height (Max): 1.45mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1412 (3530)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML032RGB1T1TR-ND 047072-SML032RGB1T1
Product Name LED Indication - Discrete LED Indication - Discrete - SML032RGB1T1
LED Package: 1412 (3530 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 470 to 630 nm (4700 to 6300 Å) 630 nm (6300 Å)
Luminous Intensity 125 to 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 25 degrees
Forward Voltage 3.5 volts
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details