ROHM Semiconductor USA, LLC LED Indication - Discrete - SML013WBD1 SML013WBD1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896104-SML013WBD1 Series: SML-01 Features: White - LED Indication - Discrete 3.2V 1208 (3020 Metric) Package: 1208 (3020 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML013 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML013WBDW1, SML013WBDW1S, SML013WBDW1SX, 511-1603-6, 511-1603-1, 511-1603-2, SML013WBDW1SV, SML013WBD1SW
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 896104-SML013WBD1 Series: SML-01 Features: White - LED Indication - Discrete 3.2V 1208 (3020 Metric) Package: 1208 (3020 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML013 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML013WBDW1, SML013WBDW1S, SML013WBDW1SX, 511-1603-6, 511-1603-1, 511-1603-2, SML013WBDW1SV, SML013WBD1SW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML013WBD1
896104-SML013WBD1
LED Indication - Discrete - SML013WBD1 896104-SML013WBD1
Manufacturer: Rohm Semiconductor Win Source Part Number: 896104-SML013WBD1 Series: SML-01 Features: White - LED Indication - Discrete 3.2V 1208 (3020 Metric) Package: 1208 (3020 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: SML013 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML013WBDW1, SML013WBDW1S, SML013WBDW1SX, 511-1603-6, 511-1603-1, 511-1603-2, SML013WBDW1SV, SML013WBD1SW

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896104-SML013WBD1
Series: SML-01
Features: White - LED Indication - Discrete 3.2V 1208 (3020 Metric)
Package: 1208 (3020 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SML013
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML013WBDW1, SML013WBDW1S, SML013WBDW1SX, 511-1603-6, 511-1603-1, 511-1603-2, SML013WBDW1SV, SML013WBD1SW

Buy Now Datasheet
LED WHITE CLEAR 3020 SMD - 687-SML013WBD1 - Utmel Electronic Limited
Hong Kong, China
LED WHITE CLEAR 3020 SMD
687-SML013WBD1
LED WHITE CLEAR 3020 SMD 687-SML013WBD1
LED WHITE CLEAR 3020 SMD

LED WHITE CLEAR 3020 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 896104-SML013WBD1 687-SML013WBD1
Product Name LED Indication - Discrete - SML013WBD1 LED WHITE CLEAR 3020 SMD
LED Package: 3.00mm Lx2.00mm W
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238196-SSF-LXH250IID - Win Source Electronics
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
2 suppliers