ROHM Semiconductor USA, LLC LED Indication - Discrete SML013BNTT86

Description
LED BLUE CLEAR 1208 SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 1208 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML013BNTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML013BNTT86CT-ND
LED Indication - Discrete 846-SML013BNTT86CT-ND
LED BLUE CLEAR 1208 SMD

LED BLUE CLEAR 1208 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML013BNTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML013BNTT86TR-ND
LED Indication - Discrete 846-SML013BNTT86TR-ND
LED BLUE CLEAR 1208 SMD

LED BLUE CLEAR 1208 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML013BNTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML013BNTT86DKR-ND
LED Indication - Discrete 846-SML013BNTT86DKR-ND
LED BLUE CLEAR 1208 SMD

LED BLUE CLEAR 1208 SMD

Buy Now Datasheet
LEDs - 2557763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2557763P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2557762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
Led, Blue, 470Nm, 250Mcd Rohs Compliant Rohm - 55AK1179 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 470Nm, 250Mcd Rohs Compliant Rohm
55AK1179
Led, Blue, 470Nm, 250Mcd Rohs Compliant Rohm 55AK1179
LED, BLUE, 470NM, 250MCD ROHS COMPLIANT: YES

LED, BLUE, 470NM, 250MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML013BNTT86CT-ND 2557763 55AK1179
Product Name LED Indication - Discrete LEDs Led, Blue, 470Nm, 250Mcd Rohs Compliant Rohm
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High Brightness LED - MT2118-G-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Green
Peak Wavelength 567 nm (5670 Å)
View Details
2 suppliers
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details