ROHM Semiconductor USA, LLC LED Indication - Discrete SML013BDTT86

Description
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1143-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1143-2-ND
LED Indication - Discrete 846-1143-2-ND
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)

Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML013BDTT86
047067-SML013BDTT86
LED Indication - Discrete - SML013BDTT86 047067-SML013BDTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 047067-SML013BDTT86 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 468nm Height (Max): 1.50mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 047067-SML013BDTT86
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 468nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML013BDTT86
Standard LEDs - SMD SML013BDTT86
Standard LEDs - SMD Blue with reflector 78mW 20mA 470nm

Standard LEDs - SMD Blue with reflector 78mW 20mA 470nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1143-2-ND 047067-SML013BDTT86 SML013BDTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML013BDTT86 Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 468 nm (4680 Å)
Luminous Intensity 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details