ROHM Semiconductor USA, LLC LEDs SML012ENTT86

Description
Chip LED with reflector
Request a Quote Datasheet
Description
Chip LED with reflector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2557760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2557761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LEDs - 2557761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chip LED with reflector

Chip LED with reflector

Supplier's Site
LED Indication - Discrete - 846-SML012ENTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012ENTT86CT-ND
LED Indication - Discrete 846-SML012ENTT86CT-ND
LED GREEN CLEAR 1208 SMD

LED GREEN CLEAR 1208 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML012ENTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012ENTT86TR-ND
LED Indication - Discrete 846-SML012ENTT86TR-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 846-SML012ENTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012ENTT86DKR-ND
LED Indication - Discrete 846-SML012ENTT86DKR-ND
LED GREEN CLEAR 1208 SMD

LED GREEN CLEAR 1208 SMD

Buy Now Datasheet
Led, Green, 525Nm, 360Mcd Rohs Compliant Rohm - 55AK1178 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 525Nm, 360Mcd Rohs Compliant Rohm
55AK1178
Led, Green, 525Nm, 360Mcd Rohs Compliant Rohm 55AK1178
LED, GREEN, 525NM, 360MCD ROHS COMPLIANT: YES

LED, GREEN, 525NM, 360MCD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2557760 846-SML012ENTT86CT-ND 55AK1178
Product Name LEDs LED Indication - Discrete Led, Green, 525Nm, 360Mcd Rohs Compliant Rohm
Forward Voltage 3.2 volts 3.2 volts
LED Package: 1208 (3020 Metric)
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE8600C - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Circular high-brightness LED lamp - SLI-343UR(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers