ROHM Semiconductor USA, LLC LED Indication - Discrete SML012BC4TT86

Description
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML012BC4TT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML012BC4TT86TR-ND
LED Indication - Discrete 846-SML012BC4TT86TR-ND
Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)

Blue LED Indication - Discrete 3.2V 1208 (3020 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML012BC4TT86
896095-SML012BC4TT86
LED Indication - Discrete - SML012BC4TT86 896095-SML012BC4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 896095-SML012BC4TT86 Series: SML-01 Features: Blue - LED Indication - Discrete 3.2V 1208 (3020 Metric) Package: Reel - TR Package: 1208 (3020 Metric) Mounting: Surface Mount Family Name: SML012 Categories: Optoelectronics Case / Package: 3020 (1208) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SML012BC4TT86P, SML012BC4TT86Q, 511-1507-6, 511-1507-2, 511-1507-1, SML012BC4TT86R

Manufacturer: Rohm Semiconductor
Win Source Part Number: 896095-SML012BC4TT86
Series: SML-01
Features: Blue - LED Indication - Discrete 3.2V 1208 (3020 Metric)
Package: Reel - TR
Package: 1208 (3020 Metric)
Mounting: Surface Mount
Family Name: SML012
Categories: Optoelectronics
Case / Package: 3020 (1208)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SML012BC4TT86P, SML012BC4TT86Q, 511-1507-6, 511-1507-2, 511-1507-1, SML012BC4TT86R

Buy Now Datasheet
Led, Blue, 36Mcd, 470Nm Rohs Compliant Rohm - 70AH6578 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 36Mcd, 470Nm Rohs Compliant Rohm
70AH6578
Led, Blue, 36Mcd, 470Nm Rohs Compliant Rohm 70AH6578
LED, BLUE, 36MCD, 470NM ROHS COMPLIANT: YES

LED, BLUE, 36MCD, 470NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML012BC4TT86
Standard LEDs - SMD SML012BC4TT86
Standard LEDs - SMD 3X2MM 468NM BLUE WTR CLR

Standard LEDs - SMD 3X2MM 468NM BLUE WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML012BC4TT86TR-ND 896095-SML012BC4TT86 70AH6578 SML012BC4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML012BC4TT86 Led, Blue, 36Mcd, 470Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details