ROHM Semiconductor USA, LLC LED Indication - Discrete - SML011EBTT86 SML011EBTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 129314-SML011EBTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 523nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 129314-SML011EBTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 523nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML011EBTT86
129314-SML011EBTT86
LED Indication - Discrete - SML011EBTT86 129314-SML011EBTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 129314-SML011EBTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 3.5V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 140mcd Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm Current - Test: 20mA Wavelength - Peak: 523nm Height (Max): 1.50mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 3020(1208) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 129314-SML011EBTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.5V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 140mcd
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 1.60mm
Current - Test: 20mA
Wavelength - Peak: 523nm
Height (Max): 1.50mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 3020(1208)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML011EBTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML011EBTT86TR-ND
LED Indication - Discrete 846-SML011EBTT86TR-ND
Green LED Indication - Discrete 3.5V 1208 (3020 Metric)

Green LED Indication - Discrete 3.5V 1208 (3020 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 129314-SML011EBTT86 846-SML011EBTT86TR-ND
Product Name LED Indication - Discrete - SML011EBTT86 LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 523 nm (5230 Å) 523 nm (5230 Å)
Forward Voltage 3.5 volts 3.5 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - XLCBD11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details