ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-Z14YTT86A SML-Z14YTT86A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119269-SML-Z14YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119269-SML-Z14YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14YTT86A
119269-SML-Z14YTT86A
LED Indication - Discrete - SML-Z14YTT86A 119269-SML-Z14YTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 119269-SML-Z14YTT86A Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 589nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 119269-SML-Z14YTT86A
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 589nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14YTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14YTT86ATR-ND
LED Indication - Discrete 846-SML-Z14YTT86ATR-ND
Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14YTT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14YTT86ADKR-ND
LED Indication - Discrete 846-SML-Z14YTT86ADKR-ND
Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14YTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14YTT86ACT-ND
LED Indication - Discrete 846-SML-Z14YTT86ACT-ND
Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Yellow 589nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Led, Yellow, 280Mcd, 589Nm, 1411 Rohs Compliant Rohm - 30AJ7497 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 280Mcd, 589Nm, 1411 Rohs Compliant Rohm
30AJ7497
Led, Yellow, 280Mcd, 589Nm, 1411 Rohs Compliant Rohm 30AJ7497
LED, YELLOW, 280MCD, 589NM, 1411 ROHS COMPLIANT: YES

LED, YELLOW, 280MCD, 589NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14YTT86A
Standard LEDs - SMD SML-Z14YTT86A
Standard LEDs - SMD Yellow; 710mcd 590nm; 2.2V; 70mA

Standard LEDs - SMD Yellow; 710mcd 590nm; 2.2V; 70mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 119269-SML-Z14YTT86A 846-SML-Z14YTT86ATR-ND 30AJ7497 SML-Z14YTT86A
Product Name LED Indication - Discrete - SML-Z14YTT86A LED Indication - Discrete Led, Yellow, 280Mcd, 589Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 10 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details