Red 630nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Red 630nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Red 630nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Win Source Part Number: 1241671-SML-Z14VTT86
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-Z14
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 112mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 2.10mm
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 3528 (1411)
Dimension: 3.50mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-Z14VTT86CTR,SML-
Base Product Number: SML-Z14
Standard LEDs - SMD Red 630nm 112mcd 1.9V; 20mA; PLCC-2
CHIP LED, AEC-Q101, RED, 112MCD, PLCC-2; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:112mcd; Viewing Angle:-; Lens Shape:Round with RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14VTT86CTR-ND | 1241671-SML-Z14VTT86C | SML-Z14VTT86C | 47AC1628 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Chip Led, Aec-Q101, Red, 112Mcd, Plcc-2; Led Colour Rohm |
| LED Package: | 1411 (3528 Metric) | |||
| LED Type | Red | Red; Red | Red | |
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) | 630 nm (6300 Å) | |
| Luminous Intensity | 112 milliCandela | 112 milliCandela |