ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-Z14VTT86A SML-Z14VTT86A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119268-SML-Z14VTT86A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 112mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 119268-SML-Z14VTT86A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 112mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14VTT86A
119268-SML-Z14VTT86A
LED Indication - Discrete - SML-Z14VTT86A 119268-SML-Z14VTT86A
Manufacturer: Rohm Semiconductor Win Source Part Number: 119268-SML-Z14VTT86A Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 112mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 2.05mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 119268-SML-Z14VTT86A
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 112mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14VTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14VTT86ACT-ND
LED Indication - Discrete 846-SML-Z14VTT86ACT-ND
Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14VTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14VTT86ATR-ND
LED Indication - Discrete 846-SML-Z14VTT86ATR-ND
Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14VTT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14VTT86ADKR-ND
LED Indication - Discrete 846-SML-Z14VTT86ADKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Red 630nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14VTT86A
Standard LEDs - SMD SML-Z14VTT86A
Standard LEDs - SMD Red; 280mcd; 630nm 2.2V; 70mA

Standard LEDs - SMD Red; 280mcd; 630nm 2.2V; 70mA

Buy Now Datasheet
Led, Red, 112Mcd, 630Nm, 1411 Rohs Compliant Rohm - 30AJ7495 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 112Mcd, 630Nm, 1411 Rohs Compliant Rohm
30AJ7495
Led, Red, 112Mcd, 630Nm, 1411 Rohs Compliant Rohm 30AJ7495
LED, RED, 112MCD, 630NM, 1411 ROHS COMPLIANT: YES

LED, RED, 112MCD, 630NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 119268-SML-Z14VTT86A 846-SML-Z14VTT86ACT-ND SML-Z14VTT86A 30AJ7495
Product Name LED Indication - Discrete - SML-Z14VTT86A LED Indication - Discrete Standard LEDs - SMD Led, Red, 112Mcd, 630Nm, 1411 Rohs Compliant Rohm
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Forward Voltage 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Chips - MTC310-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers