ROHM Semiconductor USA, LLC LED Indication - Discrete SML-Z14V4TT86

Description
Red 630nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1046-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1046-6-ND
LED Indication - Discrete 846-1046-6-ND
Red 630nm LED Indication - Discrete 2V 2-PLCC

Red 630nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1046-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1046-1-ND
LED Indication - Discrete 846-1046-1-ND
Red 630nm LED Indication - Discrete 2V 2-PLCC

Red 630nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1046-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1046-2-ND
LED Indication - Discrete 846-1046-2-ND
Red 630nm LED Indication - Discrete 2V 2-PLCC

Red 630nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14V4TT86
806802-SML-Z14V4TT86
LED Indication - Discrete - SML-Z14V4TT86 806802-SML-Z14V4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 806802-SML-Z14V4TT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 280mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 50mA Wavelength - Dominant: 630nm Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 4 (72 Hours) Part Number Series: SML-Z14

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806802-SML-Z14V4TT86
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 280mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 50mA
Wavelength - Dominant: 630nm
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 4 (72 Hours)
Part Number Series: SML-Z14

Buy Now
Led, Red, 280Mcd, 630Nm, 1411 Rohs Compliant Rohm - 30AJ7496 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 280Mcd, 630Nm, 1411 Rohs Compliant Rohm
30AJ7496
Led, Red, 280Mcd, 630Nm, 1411 Rohs Compliant Rohm 30AJ7496
LED, RED, 280MCD, 630NM, 1411 ROHS COMPLIANT: YES

LED, RED, 280MCD, 630NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14V4TT86
Standard LEDs - SMD SML-Z14V4TT86
Standard LEDs - SMD LED SMD 630nm Dark Red

Standard LEDs - SMD LED SMD 630nm Dark Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1046-6-ND 806802-SML-Z14V4TT86 30AJ7496 SML-Z14V4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-Z14V4TT86 Led, Red, 280Mcd, 630Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 280 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C566C-BFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15UW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers