ROHM Semiconductor USA, LLC LED Indication - Discrete SML-Z14UTT86C

Description
Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-Z14UTT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14UTT86CDKR-ND
LED Indication - Discrete SML-Z14UTT86CDKR-ND
Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-Z14UTT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14UTT86CTR-ND
LED Indication - Discrete SML-Z14UTT86CTR-ND
Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-Z14UTT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-Z14UTT86CCT-ND
LED Indication - Discrete SML-Z14UTT86CCT-ND
Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Red 620nm LED Indication - Discrete 1.9V 1411 (3528 Metric)

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 224Mcd, Plcc-2; Led Colour Rohm - 47AC1627 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 224Mcd, Plcc-2; Led Colour Rohm
47AC1627
Chip Led, Aec-Q101, Red, 224Mcd, Plcc-2; Led Colour Rohm 47AC1627
CHIP LED, AEC-Q101, RED, 224MCD, PLCC-2; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:620nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Round with RoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 224MCD, PLCC-2; LED Colour:Red; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:620nm; Luminous Intensity:224mcd; Viewing Angle:-; Lens Shape:Round with RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14UTT86C
Standard LEDs - SMD SML-Z14UTT86C
Standard LEDs - SMD Red 620nm 224mcd 1.9V; 20mA; PLCC-2

Standard LEDs - SMD Red 620nm 224mcd 1.9V; 20mA; PLCC-2

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-Z14UTT86CDKR-ND 47AC1627 SML-Z14UTT86C
Product Name LED Indication - Discrete Chip Led, Aec-Q101, Red, 224Mcd, Plcc-2; Led Colour Rohm Standard LEDs - SMD
LED Package: 1411 (3528 Metric)
LED Type Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 224 milliCandela 224 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
View Details