ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-Z14U4TT86 SML-Z14U4TT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794778-SML-Z14U4TT86 Series: SML-Z1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 560mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 50mA Wavelength - Dominant: 620nm Family Name: SML-Z14U4T Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Alternative Parts (Cross-Reference): LTST-T680KRKT; LH T774-M2P1-1-0-10-R18 ; LHT774-M2P1-1; LHT774-M2P1-1-Z; Introduction Date: April 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794778-SML-Z14U4TT86 Series: SML-Z1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 560mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 50mA Wavelength - Dominant: 620nm Family Name: SML-Z14U4T Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Alternative Parts (Cross-Reference): LTST-T680KRKT; LH T774-M2P1-1-0-10-R18 ; LHT774-M2P1-1; LHT774-M2P1-1-Z; Introduction Date: April 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14U4TT86
794778-SML-Z14U4TT86
LED Indication - Discrete - SML-Z14U4TT86 794778-SML-Z14U4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 794778-SML-Z14U4TT86 Series: SML-Z1 Packaging: Reel package Color: Red Package: 2-PLCC Mounting: SMD Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 560mcd Lens Style/Size: Round with Flat Top, 2.40mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 50mA Wavelength - Dominant: 620nm Family Name: SML-Z14U4T Categories: Optoelectronics Dimension: 3.20mm L x 2.80mm W Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Alternative Parts (Cross-Reference): LTST-T680KRKT; LH T774-M2P1-1-0-10-R18 ; LHT774-M2P1-1; LHT774-M2P1-1-Z; Introduction Date: April 27, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794778-SML-Z14U4TT86
Series: SML-Z1
Packaging: Reel package
Color: Red
Package: 2-PLCC
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 560mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 50mA
Wavelength - Dominant: 620nm
Family Name: SML-Z14U4T
Categories: Optoelectronics
Dimension: 3.20mm L x 2.80mm W
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Alternative Parts (Cross-Reference): LTST-T680KRKT; LH T774-M2P1-1-0-10-R18; LHT774-M2P1-1; LHT774-M2P1-1-Z;
Introduction Date: April 27, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-1045-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1045-2-ND
LED Indication - Discrete 846-1045-2-ND
Red 620nm LED Indication - Discrete 2V 2-PLCC

Red 620nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1045-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1045-1-ND
LED Indication - Discrete 846-1045-1-ND
Red 620nm LED Indication - Discrete 2V 2-PLCC

Red 620nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1045-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1045-6-ND
LED Indication - Discrete 846-1045-6-ND
Red 620nm LED Indication - Discrete 2V 2-PLCC

Red 620nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Led, Red, 560Mcd, 620Nm, 1411 Rohs Compliant Rohm - 30AJ7494 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 560Mcd, 620Nm, 1411 Rohs Compliant Rohm
30AJ7494
Led, Red, 560Mcd, 620Nm, 1411 Rohs Compliant Rohm 30AJ7494
LED, RED, 560MCD, 620NM, 1411 ROHS COMPLIANT: YES

LED, RED, 560MCD, 620NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14U4TT86
Standard LEDs - SMD SML-Z14U4TT86
Standard LEDs - SMD LED SMD 620nm Red

Standard LEDs - SMD LED SMD 620nm Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794778-SML-Z14U4TT86 846-1045-2-ND 30AJ7494 SML-Z14U4TT86
Product Name LED Indication - Discrete - SML-Z14U4TT86 LED Indication - Discrete Led, Red, 560Mcd, 620Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 846-SLR-325VCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1959-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 140 degrees
View Details
3 suppliers