Green 560nm LED Indication - Discrete 2V 1411 (3528 Metric)
Green 560nm LED Indication - Discrete 2V 1411 (3528 Metric)
Green 560nm LED Indication - Discrete 2V 1411 (3528 Metric)
CHIP LED, AEC-Q101, GREEN, 22.4MCD, PLCC; LED Colour:Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:22.4mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
LED GREEN CLEAR 3528 SMD
Standard LEDs - SMD Grn 560nm 22.4mcd 2V; 20mA; PLCC-2
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14PTT86CDKR-ND | 47AC1626 | 687-SML-Z14PTT86C | SML-Z14PTT86C |
| Product Name | LED Indication - Discrete | Chip Led, Aec-Q101, Green, 22.4Mcd, Plcc; Led Colour Rohm | LED GREEN CLEAR 3528 SMD | Standard LEDs - SMD |
| LED Package: | 1411 (3528 Metric) | 3.50mm Lx2.80mm W | ||
| LED Type | Green | Green | Green; Green | |
| Peak Wavelength | 560 nm (5600 Å) | 560 nm (5600 Å) | 560 nm (5600 Å) | |
| Luminous Intensity | 22.4 milliCandela | 22.4 milliCandela | 22.4 milliCandela |