ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-Z14PTT86A

Description
Win Source Part Number: 1094516-SML-Z14PTT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LG T676-P2R1-24-Z; VAOL-S2GT4; LG T67F-R1T1-24; LP T67K-F1G2-25-Z; CLM1B-GKW-CVAXA7A3; CLM3A-GKW-CUBWB7A3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14PTT86AAI,SML- Z14PTT86AAL,SML-Z14P TT86AAM,SML-Z14PTT86 AAH,SMLZ14PTT86A,511 -1645-6,SML-Z14PTT86 AAJ,SML-Z14PTT86AAK, 511-1645-1,511-1645- 2 Base Product Number: SML-Z14
Request a Quote Datasheet
Description
Win Source Part Number: 1094516-SML-Z14PTT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LG T676-P2R1-24-Z; VAOL-S2GT4; LG T67F-R1T1-24; LP T67K-F1G2-25-Z; CLM1B-GKW-CVAXA7A3; CLM3A-GKW-CUBWB7A3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14PTT86AAI,SML- Z14PTT86AAL,SML-Z14P TT86AAM,SML-Z14PTT86 AAH,SMLZ14PTT86A,511 -1645-6,SML-Z14PTT86 AAJ,SML-Z14PTT86AAK, 511-1645-1,511-1645- 2 Base Product Number: SML-Z14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094516-SML-Z14PTT86A
Optoelectronics - LED Indication - Discrete 1094516-SML-Z14PTT86A
Win Source Part Number: 1094516-SML-Z14PTT86 A Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22.4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): LG T676-P2R1-24-Z; VAOL-S2GT4; LG T67F-R1T1-24; LP T67K-F1G2-25-Z; CLM1B-GKW-CVAXA7A3; CLM3A-GKW-CUBWB7A3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14PTT86AAI,SML- Z14PTT86AAL,SML-Z14P TT86AAM,SML-Z14PTT86 AAH,SMLZ14PTT86A,511 -1645-6,SML-Z14PTT86 AAJ,SML-Z14PTT86AAK, 511-1645-1,511-1645- 2 Base Product Number: SML-Z14

Win Source Part Number: 1094516-SML-Z14PTT86A
Category: Optoelectronics>LED Indication - Discrete
Series: SML-Z1
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 22.4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 2.05mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): LG T676-P2R1-24-Z; VAOL-S2GT4; LG T67F-R1T1-24; LP T67K-F1G2-25-Z; CLM1B-GKW-CVAXA7A3; CLM3A-GKW-CUBWB7A3;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: S9L-Z14PTT86AAI,SML-Z14PTT86AAL,SML-Z14PTT86AAM,SML-Z14PTT86AAH,SMLZ14PTT86A,511-1645-6,SML-Z14PTT86AAJ,SML-Z14PTT86AAK,511-1645-1,511-1645-2
Base Product Number: SML-Z14

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14PTT86ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14PTT86ACT-ND
LED Indication - Discrete 846-SML-Z14PTT86ACT-ND
Green 560nm LED Indication - Discrete 2V 2-PLCC

Green 560nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14PTT86ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14PTT86ATR-ND
LED Indication - Discrete 846-SML-Z14PTT86ATR-ND
Green 560nm LED Indication - Discrete 2V 2-PLCC

Green 560nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-SML-Z14PTT86ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-Z14PTT86ADKR-ND
LED Indication - Discrete 846-SML-Z14PTT86ADKR-ND
Green 560nm LED Indication - Discrete 2V 2-PLCC

Green 560nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Led, Green, 22.4Mcd, 560Nm, 1411 Rohs Compliant Rohm - 30AJ7491 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 22.4Mcd, 560Nm, 1411 Rohs Compliant Rohm
30AJ7491
Led, Green, 22.4Mcd, 560Nm, 1411 Rohs Compliant Rohm 30AJ7491
LED, GREEN, 22.4MCD, 560NM, 1411 ROHS COMPLIANT: YES

LED, GREEN, 22.4MCD, 560NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14PTT86A
Standard LEDs - SMD SML-Z14PTT86A
Standard LEDs - SMD Green; 28mcd; 560nm 2.2V; 70mA

Standard LEDs - SMD Green; 28mcd; 560nm 2.2V; 70mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094516-SML-Z14PTT86A 846-SML-Z14PTT86ACT-ND 30AJ7491 SML-Z14PTT86A
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Green, 22.4Mcd, 560Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Type Green; Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details