ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-Z14P4TT86

Description
Win Source Part Number: 1241645-SML-Z14P4TT8 6 Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 56mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 50mA Wavelength - Dominant: 561nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14P4TT86AM,SML- Z14P4TT86,S9L-Z14P4T T86AO,846-1044-6,SML -Z14P4TT86AN,SMLZ14P 4TT86,SML-Z14P4TT86A P,SML-Z14P4TT86AQ,SM L-Z14P4TT86AR,846-10 44-2,846-1044-1 Base Product Number: SML-Z14
Request a Quote Datasheet
Description
Win Source Part Number: 1241645-SML-Z14P4TT8 6 Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 56mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 50mA Wavelength - Dominant: 561nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14P4TT86AM,SML- Z14P4TT86,S9L-Z14P4T T86AO,846-1044-6,SML -Z14P4TT86AN,SMLZ14P 4TT86,SML-Z14P4TT86A P,SML-Z14P4TT86AQ,SM L-Z14P4TT86AR,846-10 44-2,846-1044-1 Base Product Number: SML-Z14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241645-SML-Z14P4TT86
Optoelectronics - LED Indication - Discrete 1241645-SML-Z14P4TT86
Win Source Part Number: 1241645-SML-Z14P4TT8 6 Category: Optoelectronics>LED Indication - Discrete Series: SML-Z1 Color: Green Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 56mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 50mA Wavelength - Dominant: 561nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: S9L-Z14P4TT86AM,SML- Z14P4TT86,S9L-Z14P4T T86AO,846-1044-6,SML -Z14P4TT86AN,SMLZ14P 4TT86,SML-Z14P4TT86A P,SML-Z14P4TT86AQ,SM L-Z14P4TT86AR,846-10 44-2,846-1044-1 Base Product Number: SML-Z14

Win Source Part Number: 1241645-SML-Z14P4TT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-Z1
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 56mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 50mA
Wavelength - Dominant: 561nm
Height (Max): 2.05mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: S9L-Z14P4TT86AM,SML-Z14P4TT86,S9L-Z14P4TT86AO,846-1044-6,SML-Z14P4TT86AN,SMLZ14P4TT86,SML-Z14P4TT86AP,SML-Z14P4TT86AQ,SML-Z14P4TT86AR,846-1044-2,846-1044-1
Base Product Number: SML-Z14

Buy Now Datasheet
LED Indication - Discrete - 846-1044-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1044-1-ND
LED Indication - Discrete 846-1044-1-ND
Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1044-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1044-6-ND
LED Indication - Discrete 846-1044-6-ND
Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1044-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1044-2-ND
LED Indication - Discrete 846-1044-2-ND
Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Green 561nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14P4TT86
Standard LEDs - SMD SML-Z14P4TT86
Standard LEDs - SMD LED SMD 561nm Dark Green

Standard LEDs - SMD LED SMD 561nm Dark Green

Buy Now Datasheet
Led, Green, 56Mcd, 561Nm, 1411 Rohs Compliant Rohm - 30AJ7492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 56Mcd, 561Nm, 1411 Rohs Compliant Rohm
30AJ7492
Led, Green, 56Mcd, 561Nm, 1411 Rohs Compliant Rohm 30AJ7492
LED, GREEN, 56MCD, 561NM, 1411 ROHS COMPLIANT: YES

LED, GREEN, 56MCD, 561NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241645-SML-Z14P4TT86 846-1044-1-ND SML-Z14P4TT86 30AJ7492
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD Led, Green, 56Mcd, 561Nm, 1411 Rohs Compliant Rohm
LED Type Green; Green Green
Peak Wavelength 561 nm (5610 Å) 561 nm (5610 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details