Yellow-Green 571nm LED Indication - Discrete 2V 1411 (3528 Metric)
Yellow-Green 571nm LED Indication - Discrete 2V 1411 (3528 Metric)
Standard LEDs - SMD Yel-Grn 571nm 90mcd 2V; 20mA; PLCC-2
CHIP LED, AEC-Q101, YEL GRN, 90MCD, PLCC; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:571nm; Luminous Intensity:90mcd; Viewing Angle:-; Lens RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | SML-Z14MTT86CTR-ND | SML-Z14MTT86C | 47AC1625 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD | Chip Led, Aec-Q101, Yel Grn, 90Mcd, Plcc; Led Colour Rohm |
| LED Package: | 1411 (3528 Metric) | ||
| LED Type | Yellow; Green | Yellow; Green | |
| Peak Wavelength | 571 nm (5710 Å) | 571 nm (5710 Å) | |
| Luminous Intensity | 90 milliCandela | 90 milliCandela |