ROHM Semiconductor USA, LLC LED Indication - Discrete SML-Z14F4TT86

Description
Green 565nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Green 565nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1042-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1042-1-ND
LED Indication - Discrete 846-1042-1-ND
Green 565nm LED Indication - Discrete 2.1V 2-PLCC

Green 565nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 846-1042-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1042-2-ND
LED Indication - Discrete 846-1042-2-ND
Green 565nm LED Indication - Discrete 2.1V 2-PLCC

Green 565nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-Z14F4TT86
806801-SML-Z14F4TT86
LED Indication - Discrete - SML-Z14F4TT86 806801-SML-Z14F4TT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 806801-SML-Z14F4TT86 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 50mA Wavelength - Dominant: 565nm Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 4 (72 Hours) Part Number Series: SML-Z14

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806801-SML-Z14F4TT86
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 50mA
Wavelength - Dominant: 565nm
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 4 (72 Hours)
Part Number Series: SML-Z14

Buy Now
Led, Green, 120Mcd, 565Nm, 1411 Rohs Compliant Rohm - 30AJ7488 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 120Mcd, 565Nm, 1411 Rohs Compliant Rohm
30AJ7488
Led, Green, 120Mcd, 565Nm, 1411 Rohs Compliant Rohm 30AJ7488
LED, GREEN, 120MCD, 565NM, 1411 ROHS COMPLIANT: YES

LED, GREEN, 120MCD, 565NM, 1411 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-Z14F4TT86
Standard LEDs - SMD SML-Z14F4TT86
Standard LEDs - SMD LED SMD 565nm Green

Standard LEDs - SMD LED SMD 565nm Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1042-1-ND 806801-SML-Z14F4TT86 30AJ7488 SML-Z14F4TT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-Z14F4TT86 Led, Green, 120Mcd, 565Nm, 1411 Rohs Compliant Rohm Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Luminous Intensity 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared Emitter - MTE1074N1-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 740 nm (7400 Å)
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers