ROHM Semiconductor USA, LLC LED Indication - Discrete SML-S13VTT68

Description
Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-S13VTT68TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13VTT68TR-ND
LED Indication - Discrete 846-SML-S13VTT68TR-ND
Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13VTT68CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13VTT68CT-ND
LED Indication - Discrete 846-SML-S13VTT68CT-ND
Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13VTT68DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13VTT68DKR-ND
LED Indication - Discrete 846-SML-S13VTT68DKR-ND
Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 450Mcd, 630Nm, Smd, 1206; Led Colour Rohm - 96Y9627 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 450Mcd, 630Nm, Smd, 1206; Led Colour Rohm
96Y9627
Led, Red, 450Mcd, 630Nm, Smd, 1206; Led Colour Rohm 96Y9627
LED, RED, 450MCD, 630NM, SMD, 1206; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:450mcd; Viewing Angle:-; Lens Shape:Dome;RoHS Compliant: Yes

LED, RED, 450MCD, 630NM, SMD, 1206; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:450mcd; Viewing Angle:-; Lens Shape:Dome;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-S13VTT68
Standard LEDs - SMD SML-S13VTT68
Standard LEDs - SMD RECOMMENDED ALT 755-SML-S13VTT68

Standard LEDs - SMD RECOMMENDED ALT 755-SML-S13VTT68

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-S13VTT68TR-ND 96Y9627 SML-S13VTT68
Product Name LED Indication - Discrete Led, Red, 450Mcd, 630Nm, Smd, 1206; Led Colour Rohm Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASMB-LTC3-0D335TR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 463 to 631 nm (4630 to 6310 Å)
View Details
3 suppliers