ROHM Semiconductor USA, LLC LED Indication - Discrete SML-S13UTT68

Description
LED RED 1206 SMD
Request a Quote Datasheet
Description
LED RED 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-S13UTT68CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13UTT68CT-ND
LED Indication - Discrete 846-SML-S13UTT68CT-ND
LED RED 1206 SMD

LED RED 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13UTT68DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13UTT68DKR-ND
LED Indication - Discrete 846-SML-S13UTT68DKR-ND
LED RED 1206 SMD

LED RED 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13UTT68TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13UTT68TR-ND
LED Indication - Discrete 846-SML-S13UTT68TR-ND
Red 620nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 620nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Led, Red, 700Mcd, 620Nm, Smd, 1206; Led Colour Rohm - 96Y9626 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 700Mcd, 620Nm, Smd, 1206; Led Colour Rohm
96Y9626
Led, Red, 700Mcd, 620Nm, Smd, 1206; Led Colour Rohm 96Y9626
LED, RED, 700MCD, 620NM, SMD, 1206; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:620nm; Luminous Intensity:700mcd; Viewing Angle:-; Lens Shape:Dome;RoHS Compliant: Yes

LED, RED, 700MCD, 620NM, SMD, 1206; LED Colour:Red; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:620nm; Luminous Intensity:700mcd; Viewing Angle:-; Lens Shape:Dome;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-S13UTT68CT-ND 96Y9626
Product Name LED Indication - Discrete Led, Red, 700Mcd, 620Nm, Smd, 1206; Led Colour Rohm
LED Package: 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 700 milliCandela 700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV Emitter - MT5375-UV-HP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers