ROHM Semiconductor USA, LLC LED Indication - Discrete SML-S13PTT68

Description
LED GREEN 1206 SMD
Request a Quote Datasheet
Description
LED GREEN 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-S13PTT68DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13PTT68DKR-ND
LED Indication - Discrete 846-SML-S13PTT68DKR-ND
LED GREEN 1206 SMD

LED GREEN 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13PTT68CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13PTT68CT-ND
LED Indication - Discrete 846-SML-S13PTT68CT-ND
LED GREEN 1206 SMD

LED GREEN 1206 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13PTT68TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13PTT68TR-ND
LED Indication - Discrete 846-SML-S13PTT68TR-ND
Green 560nm LED Indication - Discrete 2V 1206 (3216 Metric)

Green 560nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Led, Green, 160Mcd, 560Nm, Smd, 1206; Led Colour Rohm - 96Y9624 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 160Mcd, 560Nm, Smd, 1206; Led Colour Rohm
96Y9624
Led, Green, 160Mcd, 560Nm, Smd, 1206; Led Colour Rohm 96Y9624
LED, GREEN, 160MCD, 560NM, SMD, 1206; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

LED, GREEN, 160MCD, 560NM, SMD, 1206; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:560nm; Luminous Intensity:160mcd; Viewing Angle:-; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-S13PTT68DKR-ND 96Y9624
Product Name LED Indication - Discrete Led, Green, 160Mcd, 560Nm, Smd, 1206; Led Colour Rohm
LED Package: 1206 (3216 Metric)
LED Type Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 300 milliCandela 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High Brightness LED - C5SMF-AJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers