ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-S13DTT68 SML-S13DTT68

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794773-SML-S13DTT68 Series: SML-S1 Packaging: Reel package Color: Orange Package: 1206 (3216 Metric) Mounting: SMD Millicandela Rating: 1400mcd Lens Style/Size: Round with Domed Top, 1.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Family Name: SML-S13DT Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 3216 (1206) Height (Maximum): 1.95mm Alternative Parts (Cross-Reference): FA1105W; APTD3216SYC/J3; VFA1105W; HT-159UD; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794773-SML-S13DTT68 Series: SML-S1 Packaging: Reel package Color: Orange Package: 1206 (3216 Metric) Mounting: SMD Millicandela Rating: 1400mcd Lens Style/Size: Round with Domed Top, 1.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Family Name: SML-S13DT Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 3216 (1206) Height (Maximum): 1.95mm Alternative Parts (Cross-Reference): FA1105W; APTD3216SYC/J3; VFA1105W; HT-159UD; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, part number 96Y9622, is an orange surface mount device (SMD) with a luminous intensity of 1.4 candela and a dominant wavelength of 605 nanometers. It is housed in a 1206 (3216 metric) package, measuring 3.2 mm by 1.6 mm with a thickness of 1.85 mm. The LED operates at a forward current of 20 mA and has a forward voltage of approximately 1.9 V. It is designed for high brightness and narrow directivity, making it suitable for various applications. The product is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -40°C to +100°C.

Datasheet Summary
Powered by GS/AI

The LED, part number 96Y9622, is an orange surface mount device (SMD) with a luminous intensity of 1.4 candela and a dominant wavelength of 605 nanometers. It is housed in a 1206 (3216 metric) package, measuring 3.2 mm by 1.6 mm with a thickness of 1.85 mm. The LED operates at a forward current of 20 mA and has a forward voltage of approximately 1.9 V. It is designed for high brightness and narrow directivity, making it suitable for various applications. The product is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -40°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-S13DTT68
794773-SML-S13DTT68
LED Indication - Discrete - SML-S13DTT68 794773-SML-S13DTT68
Manufacturer: Rohm Semiconductor Win Source Part Number: 794773-SML-S13DTT68 Series: SML-S1 Packaging: Reel package Color: Orange Package: 1206 (3216 Metric) Mounting: SMD Millicandela Rating: 1400mcd Lens Style/Size: Round with Domed Top, 1.60mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 605nm Family Name: SML-S13DT Categories: Optoelectronics Dimension: 3.20mm L x 1.60mm W Manufacturer Package: 3216 (1206) Height (Maximum): 1.95mm Alternative Parts (Cross-Reference): FA1105W; APTD3216SYC/J3; VFA1105W; HT-159UD; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794773-SML-S13DTT68
Series: SML-S1
Packaging: Reel package
Color: Orange
Package: 1206 (3216 Metric)
Mounting: SMD
Millicandela Rating: 1400mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Family Name: SML-S13DT
Categories: Optoelectronics
Dimension: 3.20mm L x 1.60mm W
Manufacturer Package: 3216 (1206)
Height (Maximum): 1.95mm
Alternative Parts (Cross-Reference): FA1105W; APTD3216SYC/J3; VFA1105W; HT-159UD;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13DTT68DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13DTT68DKR-ND
LED Indication - Discrete 846-SML-S13DTT68DKR-ND
LED ORANGE 3216 SMD

LED ORANGE 3216 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13DTT68CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13DTT68CT-ND
LED Indication - Discrete 846-SML-S13DTT68CT-ND
LED ORANGE 3216 SMD

LED ORANGE 3216 SMD

Buy Now Datasheet
LED Indication - Discrete - 846-SML-S13DTT68TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-S13DTT68TR-ND
LED Indication - Discrete 846-SML-S13DTT68TR-ND
Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Orange 605nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-S13DTT68
Standard LEDs - SMD SML-S13DTT68
Standard LEDs - SMD RECOMMENDED ALT 755-SML-S13DTT68

Standard LEDs - SMD RECOMMENDED ALT 755-SML-S13DTT68

Buy Now Datasheet
Led, Orange, 1.4Cd, 605Nm, Smd, 1206; Led Colour Rohm - 96Y9622 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.4Cd, 605Nm, Smd, 1206; Led Colour Rohm
96Y9622
Led, Orange, 1.4Cd, 605Nm, Smd, 1206; Led Colour Rohm 96Y9622
LED, ORANGE, 1.4CD, 605NM, SMD, 1206; LED Colour:Orange; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:605nm; Luminous Intensity:1.4cd; Viewing Angle:-; Lens RoHS Compliant: Yes

LED, ORANGE, 1.4CD, 605NM, SMD, 1206; LED Colour:Orange; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:605nm; Luminous Intensity:1.4cd; Viewing Angle:-; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794773-SML-S13DTT68 846-SML-S13DTT68DKR-ND SML-S13DTT68 96Y9622
Product Name LED Indication - Discrete - SML-S13DTT68 LED Indication - Discrete Standard LEDs - SMD Led, Orange, 1.4Cd, 605Nm, Smd, 1206; Led Colour Rohm
LED Type Orange; Orange Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 1.9 volts 1.9 volts 1.9 volts
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details