Green, Red 572nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 0404 (1010 Metric)
Green, Red 572nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 0404 (1010 Metric)
Green, Red 572nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2.1V Red 0404 (1010 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 794772-SML-P24MUWT86
Series: PicoLED
Packaging: Reel package
Color: Green, Red
Package: 0404 (1010 Metric)
Mounting: SMD
Configuration: Independent
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 21mcd Green, 52mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.60mm
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 620nm Red
Family Name: SML-P24MUWT86R
Categories: Optoelectronics
Dimension: 1.00mm L x 1.00mm W
Manufacturer Package: 0404 (1010 Metric)
Height (Maximum): 0.25mm
Introduction Date: June 28, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Standard LEDs - SMD CHIP LED, DUAL COLOR,
LED, PICOLED, Red, Yellow Green, R 52mcd, YG 21mcd, R 2.1V, YG 2.2V, R 20mA, YG 20mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1185-1-ND | 794772-SML-P24MUWT86R | SML-P24MUWT86R | 72Y6416 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-P24MUWT86R | Standard LEDs - SMD | Led, Picoled, Red, Yellow Green, R 52Mcd, Yg 21Mcd, R 2.1V, Yg 2.2V, R 20Ma, Yg 20Ma Rohs Compliant Rohm |
| LED Package: | 0404 (1010 Metric) | |||
| LED Type | Red; Green; Multi-Colored | Red; Green; Multi-Colored; Green, Red | ||
| Peak Wavelength | 572 to 620 nm (5720 to 6200 Å) | 572 nm (5720 Å) | ||
| Luminous Intensity | 21 to 52 milliCandela |