ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P13PTT86R

Description
Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1197-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1197-1-ND
LED Indication - Discrete 846-1197-1-ND
Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1197-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1197-6-ND
LED Indication - Discrete 846-1197-6-ND
Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1197-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1197-2-ND
LED Indication - Discrete 846-1197-2-ND
Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-P13PTT86R - 101411-SML-P13PTT86R - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P13PTT86R
101411-SML-P13PTT86R
LED Indication - Discrete - SML-P13PTT86R 101411-SML-P13PTT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 101411-SML-P13PTT86R Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 0.25mm Categories: Optoelectronics Status: Active Case / Package: 1006 (0402) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101411-SML-P13PTT86R
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Active
Case / Package: 1006 (0402)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-P13PTT86R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-P13PTT86R
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-P13PTT86R
20mA 10mcd 无色透明透镜 -40°C~+85°C 560nm Green-yellow 52mW 2.1V 0402 Light Emitting Diodes (LED) ROHS

20mA 10mcd 无色透明透镜 -40°C~+85°C 560nm Green-yellow 52mW 2.1V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P13PTT86R
Standard LEDs - SMD SML-P13PTT86R
Standard LEDs - SMD PICOLED series Green LED

Standard LEDs - SMD PICOLED series Green LED

Buy Now Datasheet
Led, Green, 10Mcd, 560Nm Rohs Compliant Rohm - 70AH6559 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 10Mcd, 560Nm Rohs Compliant Rohm
70AH6559
Led, Green, 10Mcd, 560Nm Rohs Compliant Rohm 70AH6559
LED, GREEN, 10MCD, 560NM ROHS COMPLIANT: YES

LED, GREEN, 10MCD, 560NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1197-1-ND 101411-SML-P13PTT86R SML-P13PTT86R SML-P13PTT86R 70AH6559
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P13PTT86R Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Green, 10Mcd, 560Nm Rohs Compliant Rohm
LED Package: 0402 (1006 Metric)
LED Type Green Green; Green Yellow; Green; Green-yellow
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
SWIR Emitters - MTE0013-095-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 45 degrees
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness White Chip LED - SMLP14WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type White
Optical Power Output 33 milliwatts
View Details