Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094466-SML-P12YTT86
Packaging: Tape & Reel (TR)
Color: Yellow
Length: 1 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 100 mcd
Forward Current: 20 mA
Lens Color: Colorless
Lens Transparency: Clear
Height: 250 µm
Number of Pins: 2
Wavelength: 590 nm
Width: 600 µm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1006
Case / Package: 0402
Number of LEDs: 1
Lens Style: Colorless, Diffused, Square
Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; SML-LX0402SIC-TR; SML-LX0402SOC-TR; VAOL-S4RP4; APHHS1005QBC/D; APG1005SEC-TSML-P12Y
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8541402000
Case Code (Imperial): 0402
REACH SVHC: Unknown
Test Current: 20 mA
Dominant Wavelength: 590 nm
Standard LEDs - SMD Chip LED, Type=PICOLED /Mini-mold, Package=1.0x0.6(t=0.
LED, PICOLED, Yellow, 590 nm, 2.1 V, 20 mA, 100 mcd RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1094466-SML-P12YTT86R | SML-P12YTT86R | 72Y6415 |
| Product Name | Optics - LEDs - Light Pipes - SML-P12YTT86R | Standard LEDs - SMD | Led, Picoled, Yellow, 590 Nm, 2.1 V, 20 Ma, 100 Mcd Rohs Compliant Rohm |
| LED Type | Yellow; Yellow | ||
| Peak Wavelength | 590 nm (5900 Å) | ||
| Luminous Intensity | 100 milliCandela |