ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-P12WTT86R

Description
Win Source Part Number: 1094474-SML-P12WTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; VAOL-S4RP4; APG1005SEC-T; APG1005SEC/E-T; SML-LX0402SIC-TR; APHHS1005QBC/D; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P12WTT86RP,SML-P 12WTT86RQ,SML-P12WTT 86RR,SML-P12WTT86RS, 846-1193-1,846-1193- 2,846-1193-6 Base Product Number: SML-P12
Request a Quote Datasheet
Description
Win Source Part Number: 1094474-SML-P12WTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; VAOL-S4RP4; APG1005SEC-T; APG1005SEC/E-T; SML-LX0402SIC-TR; APHHS1005QBC/D; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P12WTT86RP,SML-P 12WTT86RQ,SML-P12WTT 86RR,SML-P12WTT86RS, 846-1193-1,846-1193- 2,846-1193-6 Base Product Number: SML-P12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094474-SML-P12WTT86R
Optoelectronics - LED Indication - Discrete 1094474-SML-P12WTT86R
Win Source Part Number: 1094474-SML-P12WTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Yellow Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 585nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; VAOL-S4RP4; APG1005SEC-T; APG1005SEC/E-T; SML-LX0402SIC-TR; APHHS1005QBC/D; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P12WTT86RP,SML-P 12WTT86RQ,SML-P12WTT 86RR,SML-P12WTT86RS, 846-1193-1,846-1193- 2,846-1193-6 Base Product Number: SML-P12

Win Source Part Number: 1094474-SML-P12WTT86R
Category: Optoelectronics>LED Indication - Discrete
Series: PicoLED™
Color: Yellow
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 585nm
Height (Max): 0.25mm
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Dimension: 1.00mm L x 0.60mm W
Lens Style: Square with Flat Top
Lens Size: 0.60mm
Alternative Parts (Cross-Reference): SML-LX0402SYC-TR; VAOL-S4RP4; APG1005SEC-T; APG1005SEC/E-T; SML-LX0402SIC-TR; APHHS1005QBC/D;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-P12WTT86RP,SML-P12WTT86RQ,SML-P12WTT86RR,SML-P12WTT86RS,846-1193-1,846-1193-2,846-1193-6
Base Product Number: SML-P12

Buy Now Datasheet
LED Indication - Discrete - 846-1193-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1193-6-ND
LED Indication - Discrete 846-1193-6-ND
Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1193-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1193-1-ND
LED Indication - Discrete 846-1193-1-ND
Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1193-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1193-2-ND
LED Indication - Discrete 846-1193-2-ND
Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Yellow 585nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
Led, Yellow, 70Mcd, 585Nm Rohs Compliant Rohm - 70AH6555 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 70Mcd, 585Nm Rohs Compliant Rohm
70AH6555
Led, Yellow, 70Mcd, 585Nm Rohs Compliant Rohm 70AH6555
LED, YELLOW, 70MCD, 585NM ROHS COMPLIANT: YES

LED, YELLOW, 70MCD, 585NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P12WTT86R
Standard LEDs - SMD SML-P12WTT86R
Standard LEDs - SMD PICOLED series Yellow LED

Standard LEDs - SMD PICOLED series Yellow LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094474-SML-P12WTT86R 846-1193-6-ND 70AH6555 SML-P12WTT86R
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Yellow, 70Mcd, 585Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Type Yellow; Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Forward Voltage 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details