ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P12VTT86

Description
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P12VTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12VTT86CT-ND
LED Indication - Discrete 846-SML-P12VTT86CT-ND
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12VTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12VTT86DKR-ND
LED Indication - Discrete 846-SML-P12VTT86DKR-ND
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12VTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12VTT86TR-ND
LED Indication - Discrete 846-SML-P12VTT86TR-ND
Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 630nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12VTT86
1098505-SML-P12VTT86
LED Indication - Discrete - SML-P12VTT86 1098505-SML-P12VTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098505-SML-P12VTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098505-SML-P12VTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P12VTT86
Standard LEDs - SMD SML-P12VTT86
Standard LEDs - SMD SMD Red 60 mcd height=0.2

Standard LEDs - SMD SMD Red 60 mcd height=0.2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P12VTT86CT-ND 1098505-SML-P12VTT86 SML-P12VTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P12VTT86 Standard LEDs - SMD
LED Package: 0402 (1006 Metric)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details