ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P12VTT86 Q SML-P12VTT86 Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 716295-SML-P12VTT86 Q Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 716295-SML-P12VTT86 Q Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12VTT86 Q
716295-SML-P12VTT86 Q
LED Indication - Discrete - SML-P12VTT86 Q 716295-SML-P12VTT86 Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 716295-SML-P12VTT86 Q Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 716295-SML-P12VTT86 Q
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 716295-SML-P12VTT86 Q
Product Name LED Indication - Discrete - SML-P12VTT86 Q
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details