ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P12UTT86R SML-P12UTT86R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098504-SML-P12UTT86 R Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 85mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.25mm Family Name: SML-P12UT(R) Categories: Optoelectronics Status: Active Case / Package: PICOLED Alternative Parts (Cross-Reference): APHS1005SURCK-F01; KPHHS-1005SURCK; 16-213/R6C-A2225VZ/3 T; LTST-C281KRKT-5A; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098504-SML-P12UTT86 R Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 85mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.25mm Family Name: SML-P12UT(R) Categories: Optoelectronics Status: Active Case / Package: PICOLED Alternative Parts (Cross-Reference): APHS1005SURCK-F01; KPHHS-1005SURCK; 16-213/R6C-A2225VZ/3 T; LTST-C281KRKT-5A; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12UTT86R
1098504-SML-P12UTT86R
LED Indication - Discrete - SML-P12UTT86R 1098504-SML-P12UTT86R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098504-SML-P12UTT86 R Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 85mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 620nm Height (Max): 0.25mm Family Name: SML-P12UT(R) Categories: Optoelectronics Status: Active Case / Package: PICOLED Alternative Parts (Cross-Reference): APHS1005SURCK-F01; KPHHS-1005SURCK; 16-213/R6C-A2225VZ/3 T; LTST-C281KRKT-5A; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098504-SML-P12UTT86R
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 85mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 620nm
Height (Max): 0.25mm
Family Name: SML-P12UT(R)
Categories: Optoelectronics
Status: Active
Case / Package: PICOLED
Alternative Parts (Cross-Reference): APHS1005SURCK-F01; KPHHS-1005SURCK; 16-213/R6C-A2225VZ/3T; LTST-C281KRKT-5A;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 846-1202-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1202-1-ND
LED Indication - Discrete 846-1202-1-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1202-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1202-6-ND
LED Indication - Discrete 846-1202-6-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1202-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1202-2-ND
LED Indication - Discrete 846-1202-2-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
Led, Picoled, Red, 620 Nm, 2 V, 20 Ma, 85 Mcd Rohs Compliant Rohm - 72Y6413 - Newark, An Avnet Company
Chicago, IL, United States
Led, Picoled, Red, 620 Nm, 2 V, 20 Ma, 85 Mcd Rohs Compliant Rohm
72Y6413
Led, Picoled, Red, 620 Nm, 2 V, 20 Ma, 85 Mcd Rohs Compliant Rohm 72Y6413
LED, PICOLED, Red, 620 nm, 2 V, 20 mA, 85 mcd RoHS Compliant: Yes

LED, PICOLED, Red, 620 nm, 2 V, 20 mA, 85 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P12UTT86R
Standard LEDs - SMD SML-P12UTT86R
Standard LEDs - SMD Chip LED, Type=PICOLED /Mini-mold, Package=1.0x0.6(t=0. 2), Color = Red, ( D=620, IV=85mcd, IF=20mA, VF=2.2V, IF=20mA )

Standard LEDs - SMD Chip LED, Type=PICOLED /Mini-mold, Package=1.0x0.6(t=0.2), Color = Red, ( D=620, IV=85mcd, IF=20mA, VF=2.2V, IF=20mA )

Buy Now Datasheet
LED RED CLEAR PICOLED SMD - 687-SML-P12UTT86R - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR PICOLED SMD
687-SML-P12UTT86R
LED RED CLEAR PICOLED SMD 687-SML-P12UTT86R
LED RED CLEAR PICOLED SMD

LED RED CLEAR PICOLED SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098504-SML-P12UTT86R 846-1202-1-ND 72Y6413 SML-P12UTT86R 687-SML-P12UTT86R
Product Name LED Indication - Discrete - SML-P12UTT86R LED Indication - Discrete Led, Picoled, Red, 620 Nm, 2 V, 20 Ma, 85 Mcd Rohs Compliant Rohm Standard LEDs - SMD LED RED CLEAR PICOLED SMD
LED Type Red; Red Red Red; Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C4SMK-BJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Circular high-brightness LED lamp - SLI-560UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers