ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P12UTT86

Description
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P12UTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12UTT86TR-ND
LED Indication - Discrete 846-SML-P12UTT86TR-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12UTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12UTT86CT-ND
LED Indication - Discrete 846-SML-P12UTT86CT-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12UTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12UTT86DKR-ND
LED Indication - Discrete 846-SML-P12UTT86DKR-ND
Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Red 620nm LED Indication - Discrete 2V 0402 (1006 Metric)

Buy Now Datasheet
LEDs - 7003598 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, PICOLED, red 620nm 85mcd SMT

LED, PICOLED, red 620nm 85mcd SMT

Supplier's Site
LEDs - 7003598P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, PICOLED, red 620nm 85mcd SMT

LED, PICOLED, red 620nm 85mcd SMT

Supplier's Site
LEDs - 1690519 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED, PICOLED, red 620nm 85mcd SMT

LED, PICOLED, red 620nm 85mcd SMT

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P12UTT86
Standard LEDs - SMD SML-P12UTT86
Standard LEDs - SMD SMD Red-HB 85 mcd

Standard LEDs - SMD SMD Red-HB 85 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P12UTT86TR-ND 7003598 7003598P SML-P12UTT86
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 0402 (1006 Metric) 1 x 0.6 x 0.2mm
LED Type Red Red; Clear
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Luminous Intensity 85 milliCandela 85 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2.1 volts
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXFM0603SYC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers