ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-P12U2TT86R

Description
Win Source Part Number: 1371936-SML-P12U2TT8 6R Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: PicoLED™ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Base Product Number: SML-P12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Lens Style: Square with Flat Top Lens Size: 0.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371936-SML-P12U2TT8 6R Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: PicoLED™ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Base Product Number: SML-P12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Lens Style: Square with Flat Top Lens Size: 0.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - SML-P12U2TT86R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
SML-P12U2TT86R
Optoelectronics - LED Indication - Discrete SML-P12U2TT86R
Win Source Part Number: 1371936-SML-P12U2TT8 6R Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: PicoLED™ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Base Product Number: SML-P12 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.00mm L x 0.60mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 0.25mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Lens Style: Square with Flat Top Lens Size: 0.60mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm

Win Source Part Number: 1371936-SML-P12U2TT86R
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: PicoLED™
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Base Product Number: SML-P12
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.00mm L x 0.60mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 0.25mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Lens Style: Square with Flat Top
Lens Size: 0.60mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 615nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SML-P12U2TT86R
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details