ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P12PTT86

Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P12PTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12PTT86CT-ND
LED Indication - Discrete 846-SML-P12PTT86CT-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12PTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12PTT86DKR-ND
LED Indication - Discrete 846-SML-P12PTT86DKR-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P12PTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12PTT86TR-ND
LED Indication - Discrete 846-SML-P12PTT86TR-ND
Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Green 560nm LED Indication - Discrete 2.2V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-P12PTT86 - 029415-SML-P12PTT86 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12PTT86
029415-SML-P12PTT86
LED Indication - Discrete - SML-P12PTT86 029415-SML-P12PTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029415-SML-P12PTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 6.3mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 560nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029415-SML-P12PTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 6.3mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P12PTT86CT-ND 029415-SML-P12PTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P12PTT86
LED Package: 0402 (1006 Metric)
LED Type Green Green; Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZFBB55W-A2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details