ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P12PTT86 K SML-P12PTT86 K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838229-SML-P12PTT86 K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838229-SML-P12PTT86 K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12PTT86 K
838229-SML-P12PTT86 K
LED Indication - Discrete - SML-P12PTT86 K 838229-SML-P12PTT86 K
Manufacturer: Rohm Semiconductor Win Source Part Number: 838229-SML-P12PTT86 K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838229-SML-P12PTT86 K
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838229-SML-P12PTT86 K
Product Name LED Indication - Discrete - SML-P12PTT86 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE310F11-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Ultraviolet
Peak Wavelength 310 nm (3100 Å)
View Details