Manufacturer: Rohm Semiconductor
Win Source Part Number: 794770-SML-P12MTT86R
Series: PicoLED
Packaging: Reel package
Color: Yellow-Green
Package: 0402 (1006 Metric)
Mounting: SMD
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 572nm
Family Name: SML-P12MT(R)
Categories: Optoelectronics
Dimension: 1.00mm L x 0.60mm W
Manufacturer Package: 1006 (0402)
Height (Maximum): 0.25mm
Alternative Parts (Cross-Reference): XZVG69W; KPHHS-1005MGCK; 16-213/GHC-YR1S1/3T;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Yellow-Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Yellow-Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Yellow-Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
20mA 25mcd 无色透明透镜 -40°C~+85°C 572nm Green-yellow 54mW 2.2V 0402 Light Emitting Diodes (LED) ROHS
LED, PICOLED, Yellow Green, 572 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes
Standard LEDs - SMD LED UNI-COLOR 2-PIN SMD
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 794770-SML-P12MTT86R | 846-1201-2-ND | SML-P12MTT86R | 72Y6411 | SML-P12MTT86R |
| Product Name | LED Indication - Discrete - SML-P12MTT86R | LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Picoled, Yellow Green, 572 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Type | Yellow; Green; Yellow-Green | Yellow; Green | Yellow; Green; Green-yellow | ||
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | 572 nm (5720 Å) | ||
| Forward Voltage | 2.2 volts | 2.2 volts | 2.2 volts | ||
| Lens Type | Flat Lens | Flat Lens |