Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Green 572nm LED Indication - Discrete 2.2V 0402 (1006 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 756700-SML-P12MTT86
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Current - Test: 20mA
Wavelength - Dominant: 572nm
Categories: Optoelectronics
Supplier Device Package: 1006 (0402)
Lens Style: Square with Flat Top
Lens Size: 0.60mm
Manufacturer Package: 0402 (1006 Metric)
Height (Maximum): 0.25mm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: SML-P12
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Parts Dimension: 1.00mm L x 0.60mm W
Voltage - Forward (Vf): 2.2V
Standard LEDs - SMD SMD Yellow/Green 35 mcd height=0.2
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-SML-P12MTT86TR-ND | 756700-SML-P12MTT86 | SML-P12MTT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-P12MTT86 | Standard LEDs - SMD |
| LED Package: | 0402 (1006 Metric) | ||
| LED Type | Green | Green; Green | |
| Peak Wavelength | 572 nm (5720 Å) | 572 nm (5720 Å) | |
| Luminous Intensity | 25 milliCandela |