Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Orange 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
LED, PICOLED, Orange, 605 nm, 2.1 V, 20 mA, 100 mcd RoHS Compliant: Yes
Standard LEDs - SMD Chip LED, Type=PICOLED /Mini-mold, Package=1.0x0.6(t=0.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1200-2-ND | 72Y6410 | SML-P12DTT86R |
| Product Name | LED Indication - Discrete | Led, Picoled, Orange, 605 Nm, 2.1 V, 20 Ma, 100 Mcd Rohs Compliant Rohm | Standard LEDs - SMD |
| LED Package: | 0402 (1005 Metric) | ||
| LED Type | Orange | ||
| Peak Wavelength | 605 nm (6050 Å) |