ROHM Semiconductor USA, LLC LED Indication - Discrete SML-P12DTT86

Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SML-P12DTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P12DTT86TR-ND
LED Indication - Discrete 846-SML-P12DTT86TR-ND
Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 2.1V 0402 (1006 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P12DTT86
1098501-SML-P12DTT86
LED Indication - Discrete - SML-P12DTT86 1098501-SML-P12DTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098501-SML-P12DTT86 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 20mA Wavelength - Dominant: 605nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098501-SML-P12DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P12DTT86
Standard LEDs - SMD SML-P12DTT86
Standard LEDs - SMD SMD Orange 100mcd height=0.2

Standard LEDs - SMD SMD Orange 100mcd height=0.2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SML-P12DTT86TR-ND 1098501-SML-P12DTT86 SML-P12DTT86
Product Name LED Indication - Discrete LED Indication - Discrete - SML-P12DTT86 Standard LEDs - SMD
LED Package: 0402 (1006 Metric)
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared Emitter - MTE9460WC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 950 nm (9500 Å)
View Details
EXCELED™ series - SLI-343U8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers