ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P11UTT86 SML-P11UTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029413-SML-P11UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 621nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): LTST-S271KRKT; EASV1803RA0; SML-P11UTT86; SML-P11VTT86; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 029413-SML-P11UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 621nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): LTST-S271KRKT; EASV1803RA0; SML-P11UTT86; SML-P11VTT86; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11UTT86
029413-SML-P11UTT86
LED Indication - Discrete - SML-P11UTT86 029413-SML-P11UTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 029413-SML-P11UTT86 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2.5mcd Lens Style/Size: Square with Flat Top, 0.60mm Current - Test: 1mA Wavelength - Dominant: 621nm Height (Max): 0.25mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 1006 (0402) Alternative Parts (Cross-Reference): LTST-S271KRKT; EASV1803RA0; SML-P11UTT86; SML-P11VTT86; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 029413-SML-P11UTT86
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2.5mcd
Lens Style/Size: Square with Flat Top, 0.60mm
Current - Test: 1mA
Wavelength - Dominant: 621nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 1006 (0402)
Alternative Parts (Cross-Reference): LTST-S271KRKT; EASV1803RA0; SML-P11UTT86; SML-P11VTT86;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11UTT86TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11UTT86TR-ND
LED Indication - Discrete 846-SML-P11UTT86TR-ND
Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11UTT86DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11UTT86DKR-ND
LED Indication - Discrete 846-SML-P11UTT86DKR-ND
Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-SML-P11UTT86CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SML-P11UTT86CT-ND
LED Indication - Discrete 846-SML-P11UTT86CT-ND
Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Red 621nm LED Indication - Discrete 1.8V 0402 (1006 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11UTT86
Standard LEDs - SMD SML-P11UTT86
Standard LEDs - SMD LOW CURRENT PICOLED RED 50mW 20mA 1.8V

Standard LEDs - SMD LOW CURRENT PICOLED RED 50mW 20mA 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 029413-SML-P11UTT86 846-SML-P11UTT86TR-ND SML-P11UTT86
Product Name LED Indication - Discrete - SML-P11UTT86 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 621 nm (6210 Å) 621 nm (6210 Å)
Forward Voltage 1.8 volts 1.8 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE6066N5-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers