ROHM Semiconductor USA, LLC Led Color Rohm SML-P11UTT86.

Description
LED Color:Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Forward Current If:1mA; Forward Voltage:1.8V; Wavelength Typ:621nm; Luminous Intensity:5.5mcd; Viewing Angle:-; Lens Shape:Square; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
LED Color:Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Forward Current If:1mA; Forward Voltage:1.8V; Wavelength Typ:621nm; Luminous Intensity:5.5mcd; Viewing Angle:-; Lens Shape:Square; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Color Rohm - 30AC0355 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Rohm
30AC0355
Led Color Rohm 30AC0355
LED Color:Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Forward Current If:1mA; Forward Voltage:1.8V; Wavelength Typ:621nm; Luminous Intensity:5.5mcd; Viewing Angle:-; Lens Shape:Square; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

LED Color:Red; LED Mounting:SMD; Bulb Size:0.6mm x 1mm; Forward Current If:1mA; Forward Voltage:1.8V; Wavelength Typ:621nm; Luminous Intensity:5.5mcd; Viewing Angle:-; Lens Shape:Square; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AC0355
Product Name Led Color Rohm
LED Package: 0.6mm x 1mm
LED Type Red; Red
Peak Wavelength 621 nm (6210 Å)
Luminous Intensity 5.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - C503B-RCS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Chip LED with reflector - SML-011YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details