ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-P11MTT86F SML-P11MTT86F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749352-SML-P11MTT86F Family Name: SML-P11MT Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1318 Alternative Parts (Cross-Reference): 16-213/GHC-YR1S1/3T; KPHHS-1005ZGC-V; KPHHS-1005MGCK; XZVG69W; Introduction Date: June 02, 2010 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 749352-SML-P11MTT86F Family Name: SML-P11MT Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1318 Alternative Parts (Cross-Reference): 16-213/GHC-YR1S1/3T; KPHHS-1005ZGC-V; KPHHS-1005MGCK; XZVG69W; Introduction Date: June 02, 2010 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-P11MTT86F
749352-SML-P11MTT86F
LED Indication - Discrete - SML-P11MTT86F 749352-SML-P11MTT86F
Manufacturer: Rohm Semiconductor Win Source Part Number: 749352-SML-P11MTT86F Family Name: SML-P11MT Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1318 Alternative Parts (Cross-Reference): 16-213/GHC-YR1S1/3T; KPHHS-1005ZGC-V; KPHHS-1005MGCK; XZVG69W; Introduction Date: June 02, 2010 ECCN: EAR99 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 749352-SML-P11MTT86F
Family Name: SML-P11MT
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 1318
Alternative Parts (Cross-Reference): 16-213/GHC-YR1S1/3T; KPHHS-1005ZGC-V; KPHHS-1005MGCK; XZVG69W;
Introduction Date: June 02, 2010
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 749352-SML-P11MTT86F
Product Name LED Indication - Discrete - SML-P11MTT86F
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers