ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SML-P11DTT86R

Description
Win Source Part Number: 1094510-SML-P11DTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Orange Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.3mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 605nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LG A67K-G2K1-24-Z; 598-8360-117F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31SML -P11DTT86 (R); ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P11DTT86R-ND,SML -P11DTT86RK,SML-P11D TT86RL,SML-P11DTT86R M,SML-P11DTT86RTR,SM L-P11DTT86RDKR,SML-P 11DTT86RCT Base Product Number: SML-P11
Request a Quote Datasheet
Description
Win Source Part Number: 1094510-SML-P11DTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Orange Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.3mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 605nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LG A67K-G2K1-24-Z; 598-8360-117F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31SML -P11DTT86 (R); ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P11DTT86R-ND,SML -P11DTT86RK,SML-P11D TT86RL,SML-P11DTT86R M,SML-P11DTT86RTR,SM L-P11DTT86RDKR,SML-P 11DTT86RCT Base Product Number: SML-P11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094510-SML-P11DTT86R
Optoelectronics - LED Indication - Discrete 1094510-SML-P11DTT86R
Win Source Part Number: 1094510-SML-P11DTT86 R Category: Optoelectronics>LED Indication - Discrete Series: PicoLED™ Color: Orange Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7.3mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 1mA Wavelength - Dominant: 605nm Height (Max): 0.25mm Package / Case: 0402 (1006 Metric) Supplier Device Package: 1006 (0402) Dimension: 1.00mm L x 0.60mm W Lens Style: Square with Flat Top Lens Size: 0.60mm Alternative Parts (Cross-Reference): LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LG A67K-G2K1-24-Z; 598-8360-117F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31SML -P11DTT86 (R); ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-P11DTT86R-ND,SML -P11DTT86RK,SML-P11D TT86RL,SML-P11DTT86R M,SML-P11DTT86RTR,SM L-P11DTT86RDKR,SML-P 11DTT86RCT Base Product Number: SML-P11

Win Source Part Number: 1094510-SML-P11DTT86R
Category: Optoelectronics>LED Indication - Discrete
Series: PicoLED™
Color: Orange
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7.3mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 1mA
Wavelength - Dominant: 605nm
Height (Max): 0.25mm
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Dimension: 1.00mm L x 0.60mm W
Lens Style: Square with Flat Top
Lens Size: 0.60mm
Alternative Parts (Cross-Reference): LG A67K-H2K1-24-Z; LS M67K-H2L1-1-Z; LG A67K-G2K1-24-Z; 598-8360-117F; SSL-LXA228GC-TR11; SSL-LXA228YC-TR31SML-P11DTT86 (R);
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-P11DTT86R-ND,SML-P11DTT86RK,SML-P11DTT86RL,SML-P11DTT86RM,SML-P11DTT86RTR,SML-P11DTT86RDKR,SML-P11DTT86RCT
Base Product Number: SML-P11

Buy Now Datasheet
LED Indication - Discrete - SML-P11DTT86RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-P11DTT86RDKR-ND
LED Indication - Discrete SML-P11DTT86RDKR-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-P11DTT86RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-P11DTT86RCT-ND
LED Indication - Discrete SML-P11DTT86RCT-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-P11DTT86RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-P11DTT86RTR-ND
LED Indication - Discrete SML-P11DTT86RTR-ND
Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-P11DTT86R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-P11DTT86R
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-P11DTT86R
1mA 7.3mcd 无色透明透镜 -40°C~+85°C 605nm Orange 52mW 1.9V 0402 Light Emitting Diodes (LED) ROHS

1mA 7.3mcd 无色透明透镜 -40°C~+85°C 605nm Orange 52mW 1.9V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Picoled, Orange, 605 Nm, 1.9 V, 1 Ma, 7.3 Mcd Rohs Compliant Rohm - 72Y6405 - Newark, An Avnet Company
Chicago, IL, United States
Led, Picoled, Orange, 605 Nm, 1.9 V, 1 Ma, 7.3 Mcd Rohs Compliant Rohm
72Y6405
Led, Picoled, Orange, 605 Nm, 1.9 V, 1 Ma, 7.3 Mcd Rohs Compliant Rohm 72Y6405
LED, PICOLED, Orange, 605 nm, 1.9 V, 1 mA, 7.3 mcd RoHS Compliant: Yes

LED, PICOLED, Orange, 605 nm, 1.9 V, 1 mA, 7.3 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-P11DTT86R
Standard LEDs - SMD SML-P11DTT86R
Standard LEDs - SMD CHIP LED, TYPE=PICOLED-ECO/MIN

Standard LEDs - SMD CHIP LED, TYPE=PICOLED-ECO/MIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1094510-SML-P11DTT86R SML-P11DTT86RDKR-ND SML-P11DTT86R 72Y6405 SML-P11DTT86R
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Picoled, Orange, 605 Nm, 1.9 V, 1 Ma, 7.3 Mcd Rohs Compliant Rohm Standard LEDs - SMD
LED Type Orange; Orange Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Forward Voltage 1.9 volts 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Visible Emitter - MTE8600N2 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers