ROHM Semiconductor USA, LLC LED Indication - Discrete SML-M13VTT86

Description
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1031-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1031-6-ND
LED Indication - Discrete 846-1031-6-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1031-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1031-2-ND
LED Indication - Discrete 846-1031-2-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1031-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1031-1-ND
LED Indication - Discrete 846-1031-1-ND
Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1094505-SML-M13VTT86
Optoelectronics - LED Indication - Discrete 1094505-SML-M13VTT86
Win Source Part Number: 1094505-SML-M13VTT86 Category: Optoelectronics>LED Indication - Discrete Series: SML-M1 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 75mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.90mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.85mm Alternative Parts (Cross-Reference): SML-LX0805IC-TR; SML-LX0805SRC-TR; 598-8110-102F; SM0805URC; SM0805RC; SML-LXF0805SRC-TR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-1031-6,SMLM13VTT 86,846-1031-1,846-10 31-2,SML-M13VTT86Q,S ML-M13VTT86R Base Product Number: SML-M13

Win Source Part Number: 1094505-SML-M13VTT86
Category: Optoelectronics>LED Indication - Discrete
Series: SML-M1
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 75mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.90mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 0.85mm
Alternative Parts (Cross-Reference): SML-LX0805IC-TR; SML-LX0805SRC-TR; 598-8110-102F; SM0805URC; SM0805RC; SML-LXF0805SRC-TR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-1031-6,SMLM13VTT86,846-1031-1,846-1031-2,SML-M13VTT86Q,SML-M13VTT86R
Base Product Number: SML-M13

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-M13VTT86
Standard LEDs - SMD SML-M13VTT86
Standard LEDs - SMD LED SMD 630nm With Reflector

Standard LEDs - SMD LED SMD 630nm With Reflector

Buy Now Datasheet
Led, Red, 75Mcd, 630Nm Rohs Compliant Rohm - 70AH6551 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 75Mcd, 630Nm Rohs Compliant Rohm
70AH6551
Led, Red, 75Mcd, 630Nm Rohs Compliant Rohm 70AH6551
LED, RED, 75MCD, 630NM ROHS COMPLIANT: YES

LED, RED, 75MCD, 630NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1031-6-ND 1094505-SML-M13VTT86 SML-M13VTT86 70AH6551
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Led, Red, 75Mcd, 630Nm Rohs Compliant Rohm
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 75 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details