ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-M13UTT86 SML-M13UTT86

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805406-SML-M13UTT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 620nm Supplier Device Package: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.85mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: SML-M13
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805406-SML-M13UTT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 620nm Supplier Device Package: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.85mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: SML-M13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-M13UTT86
805406-SML-M13UTT86
LED Indication - Discrete - SML-M13UTT86 805406-SML-M13UTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 805406-SML-M13UTT86 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 620nm Supplier Device Package: 0805 (2012 Metric) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.85mm Manufacturer Package: 0805 (2012 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: SML-M13

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805406-SML-M13UTT86
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 620nm
Supplier Device Package: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 0.85mm
Manufacturer Package: 0805 (2012 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: SML-M13

Buy Now
LED Indication - Discrete - 846-1030-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1030-2-ND
LED Indication - Discrete 846-1030-2-ND
Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1030-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1030-6-ND
LED Indication - Discrete 846-1030-6-ND
Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1030-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1030-1-ND
LED Indication - Discrete 846-1030-1-ND
Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 620nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Led, Red, 120Mcd, 620Nm Rohs Compliant Rohm - 70AH6550 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 120Mcd, 620Nm Rohs Compliant Rohm
70AH6550
Led, Red, 120Mcd, 620Nm Rohs Compliant Rohm 70AH6550
LED, RED, 120MCD, 620NM ROHS COMPLIANT: YES

LED, RED, 120MCD, 620NM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-M13UTT86
Standard LEDs - SMD SML-M13UTT86
Standard LEDs - SMD LED SMD 620nm With Reflector

Standard LEDs - SMD LED SMD 620nm With Reflector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 805406-SML-M13UTT86 846-1030-2-ND 70AH6550 SML-M13UTT86
Product Name LED Indication - Discrete - SML-M13UTT86 LED Indication - Discrete Led, Red, 120Mcd, 620Nm Rohs Compliant Rohm Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 620 nm (6200 Å) 620 nm (6200 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - XLUG65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details