ROHM Semiconductor USA, LLC LED Indication - Discrete SML-M13MTT86

Description
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1028-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1028-6-ND
LED Indication - Discrete 846-1028-6-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1028-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1028-2-ND
LED Indication - Discrete 846-1028-2-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1028-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1028-1-ND
LED Indication - Discrete 846-1028-1-ND
Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 572nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SML-M13MTT86
1098497-SML-M13MTT86
LED Indication - Discrete - SML-M13MTT86 1098497-SML-M13MTT86
Manufacturer: Rohm Semiconductor Win Source Part Number: 1098497-SML-M13MTT86 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 45mcd Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.85mm Current - Test: 20mA Wavelength - Dominant: 572nm Height (Max): 0.90mm Categories: Optoelectronics Status: Not For New Designs Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1098497-SML-M13MTT86
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 45mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.85mm
Current - Test: 20mA
Wavelength - Dominant: 572nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - SML-M13MTT86 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
SML-M13MTT86
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) SML-M13MTT86
20mA 45mcd 无色透明透镜 572nm Emerald 2.2V 0805 Light Emitting Diodes (LED) ROHS

20mA 45mcd 无色透明透镜 572nm Emerald 2.2V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-M13MTT86
Standard LEDs - SMD SML-M13MTT86
Standard LEDs - SMD LED SMD 572nm With Reflector

Standard LEDs - SMD LED SMD 572nm With Reflector

Buy Now Datasheet
Led, Yellow Green, 45Mcd, 572Nm Rohs Compliant Rohm - 70AH6548 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 45Mcd, 572Nm Rohs Compliant Rohm
70AH6548
Led, Yellow Green, 45Mcd, 572Nm Rohs Compliant Rohm 70AH6548
LED, YELLOW GREEN, 45MCD, 572NM ROHS COMPLIANT: YES

LED, YELLOW GREEN, 45MCD, 572NM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1028-6-ND 1098497-SML-M13MTT86 SML-M13MTT86 SML-M13MTT86 70AH6548
Product Name LED Indication - Discrete LED Indication - Discrete - SML-M13MTT86 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Standard LEDs - SMD Led, Yellow Green, 45Mcd, 572Nm Rohs Compliant Rohm
LED Package: 0805 (2012 Metric)
LED Type Green Green; Green Emerald
Peak Wavelength 572 nm (5720 Å) 572 nm (5720 Å) 572 nm (5720 Å)
Luminous Intensity 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
SWIR Emitters - MTSM5010-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
Viewing Angle 100 degrees
View Details
Chip LED with reflector - SML-012YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers