Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Orange 605nm LED Indication - Discrete 2V 0805 (2012 Metric)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 047101-SML-M13DTT86
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style/Size: Rectangle with Flat Top, 1.40mm x 0.85mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Not For New Designs
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
LED, ORANGE, 160MCD, 605NM ROHS COMPLIANT: YES
Standard LEDs - SMD LED SMD 605nm With Reflector
LED ORANGE CLEAR 0805 SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1027-6-ND | 047101-SML-M13DTT86 | 70AH6547 | SML-M13DTT86 | 687-SML-M13DTT86 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - SML-M13DTT86 | Led, Orange, 160Mcd, 605Nm Rohs Compliant Rohm | Standard LEDs - SMD | LED ORANGE CLEAR 0805 SMD |
| LED Package: | 0805 (2012 Metric) | 2.00mm Lx1.25mm W | |||
| LED Type | Orange | Orange; Orange | Orange; Orange | ||
| Peak Wavelength | 605 nm (6050 Å) | 605 nm (6050 Å) | 605 nm (6050 Å) | ||
| Luminous Intensity | 200 milliCandela | 200 milliCandela |