Win Source Part Number: 1371824-SML-H12Y8TT8
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 38 pct.
MSL Level: 4 (72 Hours)
Mfr: Rohm Semiconductor
Series: EXCELED™
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Base Product Number: SML-H12
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Yellow
Configuration: Standard
Height (Max): 0.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Yellow 590nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Yellow 590nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Yellow 590nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Standard LEDs - SMD EXCELED™ series chip LED
LED, SML-H1, Yellow, 590 nm, 2.2 V, 20 mA, 63 mcd RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1371824-SML-H12Y8TT86 | 846-1181-2-ND | SML-H12Y8TT86 | 72Y6404 |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD | Led, Sml-H1, Yellow, 590 Nm, 2.2 V, 20 Ma, 63 Mcd Rohs Compliant Rohm |
| LED Type | Yellow; Yellow | Yellow | ||
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | ||
| Forward Voltage | 2.2 volts | 2.2 volts | ||
| Lens Type | Flat Lens | Flat Lens |