ROHM Semiconductor USA, LLC LED Indication - Discrete - SML-H12V8TT86Q SML-H12V8TT86Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838223-SML-H12V8TT86 Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 838223-SML-H12V8TT86 Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-H12V8TT86Q
838223-SML-H12V8TT86Q
LED Indication - Discrete - SML-H12V8TT86Q 838223-SML-H12V8TT86Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 838223-SML-H12V8TT86 Q Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 838223-SML-H12V8TT86Q
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 838223-SML-H12V8TT86Q
Product Name LED Indication - Discrete - SML-H12V8TT86Q
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details