ROHM Semiconductor USA, LLC LED Indication - Discrete SML-H12V8TT86C

Description
Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-1210-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1210-2-ND
LED Indication - Discrete 846-1210-2-ND
Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1210-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1210-1-ND
LED Indication - Discrete 846-1210-1-ND
Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 846-1210-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1210-6-ND
LED Indication - Discrete 846-1210-6-ND
Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Red 630nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241674-SML-H12V8TT86C
Optoelectronics - LED Indication - Discrete 1241674-SML-H12V8TT86C
Win Source Part Number: 1241674-SML-H12V8TT8 6C Category: Optoelectronics>LED Indication - Discrete Series: Automotive, AEC-Q101, SML-H12 Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Dominant: 630nm Height (Max): 0.90mm Package / Case: 0805 (2012 Metric) Supplier Device Package: 2012 (0805) Dimension: 2.00mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.52mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: SML-H12V8TT86CO,SML- H12V8TT86CP,SML-H12V 8TT86CN,SML-H12V8TT8 6CDKR,SML-H12V8TT86C Q,SML-H12V8TT86CCT,S ML-H12V8TT86CTR Base Product Number: SML-H12

Win Source Part Number: 1241674-SML-H12V8TT86C
Category: Optoelectronics>LED Indication - Discrete
Series: Automotive, AEC-Q101, SML-H12
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Height (Max): 0.90mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-H12V8TT86CO,SML-H12V8TT86CP,SML-H12V8TT86CN,SML-H12V8TT86CDKR,SML-H12V8TT86CQ,SML-H12V8TT86CCT,SML-H12V8TT86CTR
Base Product Number: SML-H12

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-H12V8TT86C
Standard LEDs - SMD SML-H12V8TT86C
Standard LEDs - SMD Red 630nm 25mcd 2.2V; 20mA; 0603

Standard LEDs - SMD Red 630nm 25mcd 2.2V; 20mA; 0603

Buy Now Datasheet
Chip Led, Aec-Q101, Red, 25Mcd, 0805; Led Colour Rohm - 47AC1621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Red, 25Mcd, 0805; Led Colour Rohm
47AC1621
Chip Led, Aec-Q101, Red, 25Mcd, 0805; Led Colour Rohm 47AC1621
CHIP LED, AEC-Q101, RED, 25MCD, 0805; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:25mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, RED, 25MCD, 0805; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:25mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-1210-2-ND 1241674-SML-H12V8TT86C SML-H12V8TT86C 47AC1621
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Red, 25Mcd, 0805; Led Colour Rohm
LED Package: 0805 (2012 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Luminous Intensity 25 milliCandela 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details