ROHM Semiconductor USA, LLC LED Indication - Discrete SML-H12P8TT86C

Description
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - SML-H12P8TT86CTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-H12P8TT86CTR-ND
LED Indication - Discrete SML-H12P8TT86CTR-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-H12P8TT86CDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-H12P8TT86CDKR-ND
LED Indication - Discrete SML-H12P8TT86CDKR-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - SML-H12P8TT86CCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
SML-H12P8TT86CCT-ND
LED Indication - Discrete SML-H12P8TT86CCT-ND
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-H12P8TT86C
Standard LEDs - SMD SML-H12P8TT86C
Standard LEDs - SMD Grn 560nm 4mcd 2.2V; 20mA; 0603

Standard LEDs - SMD Grn 560nm 4mcd 2.2V; 20mA; 0603

Buy Now Datasheet
Chip Led, Aec-Q101, Green, 4Mcd, 0805; Led Colour Rohm - 47AC1619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Aec-Q101, Green, 4Mcd, 0805; Led Colour Rohm
47AC1619
Chip Led, Aec-Q101, Green, 4Mcd, 0805; Led Colour Rohm 47AC1619
CHIP LED, AEC-Q101, GREEN, 4MCD, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

CHIP LED, AEC-Q101, GREEN, 4MCD, 0805; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:4mcd; Viewing Angle:-; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SML-H12P8TT86CTR-ND SML-H12P8TT86C 47AC1619
Product Name LED Indication - Discrete Standard LEDs - SMD Chip Led, Aec-Q101, Green, 4Mcd, 0805; Led Colour Rohm
LED Package: 0805 (2012 Metric)
LED Type Green Green
Peak Wavelength 560 nm (5600 Å) 560 nm (5600 Å)
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details