Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Green 560nm LED Indication - Discrete 2.2V 0805 (2012 Metric)
Win Source Part Number: 1241669-SML-H12P8TT8
Category: Optoelectronics>LED Indication - Discrete
Series: EXCELED™
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 4mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 560nm
Height (Max): 0.90mm
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 2012 (0805)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.52mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: SML-H12P8TT86J,SML-H
Base Product Number: SML-H12
Standard LEDs - SMD EXCELED™ SERIES CHIP LED
LED, SML-H1, Green, 560 nm, 2.2 V, 20 mA, 4 mcd RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 846-1180-1-ND | 1241669-SML-H12P8TT86 | SML-H12P8TT86 | 72Y6401 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD | Led, Sml-H1, Green, 560 Nm, 2.2 V, 20 Ma, 4 Mcd Rohs Compliant Rohm |
| LED Package: | 0805 (2012 Metric) | |||
| LED Type | Green | Green; Green | ||
| Peak Wavelength | 560 nm (5600 Å) | 560 nm (5600 Å) | ||
| Luminous Intensity | 4 milliCandela |